Murata Electronics Capacitors - Ceramic Capacitors DE1E3RA102MN4AN01F

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328844-DE1E3RA102MN 4AN01F Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.276" Dia (7.00mm) Applications: Safety Height - Seated (Max): 0.394" (10.00mm) Standard Package: 600 Mounting: Through Hole Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 490-16191-3,490-1619 1-1 Base Product Number: DE1E3RA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328844-DE1E3RA102MN 4AN01F Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.276" Dia (7.00mm) Applications: Safety Height - Seated (Max): 0.394" (10.00mm) Standard Package: 600 Mounting: Through Hole Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 490-16191-3,490-1619 1-1 Base Product Number: DE1E3RA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1328844-DE1E3RA102MN4AN01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328844-DE1E3RA102MN4AN01F
Capacitors - Ceramic Capacitors 1328844-DE1E3RA102MN4AN01F
Manufacturer: Murata Electronics Win Source Part Number: 1328844-DE1E3RA102MN 4AN01F Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.276" Dia (7.00mm) Applications: Safety Height - Seated (Max): 0.394" (10.00mm) Standard Package: 600 Mounting: Through Hole Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 490-16191-3,490-1619 1-1 Base Product Number: DE1E3RA RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328844-DE1E3RA102MN4AN01F
Category: Capacitors>Ceramic Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.276" Dia (7.00mm)
Applications: Safety
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 600
Mounting: Through Hole
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Temperature Coefficient: E
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Straight
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Radial, Disc
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Other Part Number: 490-16191-3,490-16191-1
Base Product Number: DE1E3RA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-16191-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16191-3-ND
Ceramic Capacitors 490-16191-3-ND
1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16191-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16191-1-ND
Ceramic Capacitors 490-16191-1-ND
1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Singapore, Singapore
1000PF 250V Capacitor
60-DE1E3RA102MN4AN01F
1000PF 250V Capacitor 60-DE1E3RA102MN4AN01F
CAP CER 1000PF 250V RADIAL Product overview: DE1E3RA102MN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA102MN4AN01 F can be used for catalog matching and distributor lookup.

CAP CER 1000PF 250V RADIAL Product overview: DE1E3RA102MN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA102MN4AN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Suppression Cap, 1000Pf, Class X1/y1; Capacitance Murata - 97AH8501 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, Class X1/y1; Capacitance Murata
97AH8501
Suppression Cap, 1000Pf, Class X1/y1; Capacitance Murata 97AH8501
SUPPRESSION CAP, 1000PF, CLASS X1/Y1; Capacitance:1000pF; Product Range:DE1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

SUPPRESSION CAP, 1000PF, CLASS X1/Y1; Capacitance:1000pF; Product Range:DE1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - DE1E3RA102MN4AN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3RA102MN4AN01F
Ceramic Capacitors DE1E3RA102MN4AN01F
CAP CER 1000PF 250V RADIAL

CAP CER 1000PF 250V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1328844-DE1E3RA102MN4AN01F 490-16191-3-ND 60-DE1E3RA102MN4AN01F 97AH8501 DE1E3RA102MN4AN01F
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 1000PF 250V Capacitor Suppression Cap, 1000Pf, Class X1/y1; Capacitance Murata Ceramic Capacitors
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -25 to ? C (-13 to ? F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C272U150AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details