Murata Electronics Single Layer Ceramic Capacitors DE1E3RA102MA4BQ01F

Description
Murata DE1E3RA102MA4BQ01F
Request a Quote Datasheet
Description
Murata DE1E3RA102MA4BQ01F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 1727766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727766
Single Layer Ceramic Capacitors 1727766
Murata DE1E3RA102MA4BQ01F

Murata DE1E3RA102MA4BQ01F

Supplier's Site
Single Layer Ceramic Capacitors - 1727030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727030
Single Layer Ceramic Capacitors 1727030
Murata DE1E3RA102MA4BQ01F

Murata DE1E3RA102MA4BQ01F

Supplier's Site
Ceramic Capacitors - 490-DE1E3RA102MA4BQ01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE1E3RA102MA4BQ01F-ND
Ceramic Capacitors 490-DE1E3RA102MA4BQ01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Disc Cap, 1000Pf, X1/y1, Radial Rohs Compliant Murata - 92AH4461 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc Cap, 1000Pf, X1/y1, Radial Rohs Compliant Murata
92AH4461
Ceramic Disc Cap, 1000Pf, X1/y1, Radial Rohs Compliant Murata 92AH4461
CERAMIC DISC CAP, 1000PF, X1/Y1, RADIAL ROHS COMPLIANT: YES

CERAMIC DISC CAP, 1000PF, X1/Y1, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - DE1E3RA102MA4BQ01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3RA102MA4BQ01F
Ceramic Capacitors DE1E3RA102MA4BQ01F
CAP CER

CAP CER

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1727766 490-DE1E3RA102MA4BQ01F-ND 92AH4461 DE1E3RA102MA4BQ01F
Product Name Single Layer Ceramic Capacitors Ceramic Capacitors Ceramic Disc Cap, 1000Pf, X1/y1, Radial Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - C1206C271K1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details