Murata Power Solutions 0.0022uF Capacitor DE1E3KX222MN5AA01

Description
Cap Ceramic Suppression X1/Y1 0.0022uF 250VAC E 20% (10 X 8mm) Radial 10mm 125C Ammo Product overview: DE1E3KX222MN5AA01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MN5AA01 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic Suppression X1/Y1 0.0022uF 250VAC E 20% (10 X 8mm) Radial 10mm 125C Ammo Product overview: DE1E3KX222MN5AA01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MN5AA01 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0022uF Capacitor
60-DE1E3KX222MN5AA01
0.0022uF Capacitor 60-DE1E3KX222MN5AA01
Cap Ceramic Suppression X1/Y1 0.0022uF 250VAC E 20% (10 X 8mm) Radial 10mm 125C Ammo Product overview: DE1E3KX222MN5AA01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MN5AA01 can be used for catalog matching and distributor lookup.

Cap Ceramic Suppression X1/Y1 0.0022uF 250VAC E 20% (10 X 8mm) Radial 10mm 125C Ammo Product overview: DE1E3KX222MN5AA01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MN5AA01 can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - DE1E3KX222MN5AA01 - 1004065-DE1E3KX222MN5AA01 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE1E3KX222MN5AA01
1004065-DE1E3KX222MN5AA01
Ceramic Capacitors - DE1E3KX222MN5AA01 1004065-DE1E3KX222MN5AA01
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004065-DE1E3KX222MN 5AA01 Termination: Radial Voltage Rating: 250 V Length: 10 mm Voltage: 250 V Height - Seated (Max): 13.9954 mm Mounting: SMD (SMT) Capacitance: 2.2 nF Tolerance: 20 % Composition: Ceramic Material: Ceramic Categories: Ceramic Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): DE2E3KY222MA2BM01; DE2E3KY222MA3BM02F; DE2E3KY222MA2BM01F; C921U222MUVDBA7317; C907U222MYVDBA7317; C921U222MVVDBA7317; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 8 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 300 V Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 10 mm Lead Diameter: 600 µm Lead/Base Style: Formed Leads

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004065-DE1E3KX222MN5AA01
Termination: Radial
Voltage Rating: 250 V
Length: 10 mm
Voltage: 250 V
Height - Seated (Max): 13.9954 mm
Mounting: SMD (SMT)
Capacitance: 2.2 nF
Tolerance: 20 %
Composition: Ceramic
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): DE2E3KY222MA2BM01; DE2E3KY222MA3BM02F; DE2E3KY222MA2BM01F; C921U222MUVDBA7317; C907U222MYVDBA7317; C921U222MVVDBA7317;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 8 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 300 V
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 10 mm
Lead Diameter: 600 µm
Lead/Base Style: Formed Leads

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-DE1E3KX222MN5AA01 1004065-DE1E3KX222MN5AA01
Product Name 0.0022uF Capacitor Ceramic Capacitors - DE1E3KX222MN5AA01
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.47uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186307 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details