Murata Power Solutions Ceramic Capacitors DE1E3KX222MN4AN01F

Description
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9513-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9513-3-ND
Ceramic Capacitors 490-9513-3-ND
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Singapore, Singapore
2200PF 250V Capacitor
60-DE1E3KX222MN4AN01F
2200PF 250V Capacitor 60-DE1E3KX222MN4AN01F
CAP CER 2200PF 250V RADIAL Product overview: DE1E3KX222MN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MN4AN01 F can be used for catalog matching and distributor lookup.

CAP CER 2200PF 250V RADIAL Product overview: DE1E3KX222MN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MN4AN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE1E3KX222MN4AN01F - 868313-DE1E3KX222MN4AN01F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE1E3KX222MN4AN01F
868313-DE1E3KX222MN4AN01F
Ceramic Capacitors - DE1E3KX222MN4AN01F 868313-DE1E3KX222MN4AN01F
Manufacturer: Murata Electronics North America Win Source Part Number: 868313-DE1E3KX222MN4 AN01F Series: KX Operating Temperature Range: -40°C ~ 125°C Features: ±20% 250VAC Ceramic Capacitor E Radial, Disc Package: Cut Tape (CT), Tape & Box (TB) Package: Radial, Disc Mounting: Through Hole Part Status: Not For New Designs Family Name: DE1E3KX Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 490-9513-3, 490-9513-1, DE1E3KX222MN4AN01F-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 868313-DE1E3KX222MN4AN01F
Series: KX
Operating Temperature Range: -40°C ~ 125°C
Features: ±20% 250VAC Ceramic Capacitor E Radial, Disc
Package: Cut Tape (CT), Tape & Box (TB)
Package: Radial, Disc
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: DE1E3KX
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Other Part Number: 490-9513-3, 490-9513-1, DE1E3KX222MN4AN01F-ND

Buy Now Datasheet
Ceramic Capacitors - DE1E3KX222MN4AN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3KX222MN4AN01F
Ceramic Capacitors DE1E3KX222MN4AN01F
CAP CER 2200PF 250V RADIAL

CAP CER 2200PF 250V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-9513-3-ND 60-DE1E3KX222MN4AN01F 868313-DE1E3KX222MN4AN01F DE1E3KX222MN4AN01F
Product Name Ceramic Capacitors 2200PF 250V Capacitor Ceramic Capacitors - DE1E3KX222MN4AN01F Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021333 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details