Murata Electronics Capacitors - Ceramic Capacitors DE1E3KX222MB4BP01F

Description
Win Source Part Number: 1340171-DE1E3KX222MB 4BP01F Category: Capacitors - Ceramic Capacitors Series: KX Features: Flame Retardant Package: Bulk Size / Dimension: 0.354" Dia (9.00mm) Applications: Safety Height - Seated (Max): 0.472" (12.00mm) Standard Package: 500 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: Murata Electronics Base Product Number: DE1E3KX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1340171-DE1E3KX222MB 4BP01F Category: Capacitors - Ceramic Capacitors Series: KX Features: Flame Retardant Package: Bulk Size / Dimension: 0.354" Dia (9.00mm) Applications: Safety Height - Seated (Max): 0.472" (12.00mm) Standard Package: 500 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: Murata Electronics Base Product Number: DE1E3KX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1340171-DE1E3KX222MB4BP01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1340171-DE1E3KX222MB4BP01F
Capacitors - Ceramic Capacitors 1340171-DE1E3KX222MB4BP01F
Win Source Part Number: 1340171-DE1E3KX222MB 4BP01F Category: Capacitors - Ceramic Capacitors Series: KX Features: Flame Retardant Package: Bulk Size / Dimension: 0.354" Dia (9.00mm) Applications: Safety Height - Seated (Max): 0.472" (12.00mm) Standard Package: 500 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: Murata Electronics Base Product Number: DE1E3KX Product Status: Obsolete

Win Source Part Number: 1340171-DE1E3KX222MB4BP01F
Category: Capacitors - Ceramic Capacitors
Series: KX
Features: Flame Retardant
Package: Bulk
Size / Dimension: 0.354" Dia (9.00mm)
Applications: Safety
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 500
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Temperature Coefficient: E
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Mfr: Murata Electronics
Base Product Number: DE1E3KX
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
2200PF Capacitor
60-DE1E3KX222MB4BP01F
2200PF Capacitor 60-DE1E3KX222MB4BP01F
CAP CER 2200PF 300VAC RADIAL Product overview: DE1E3KX222MB4BP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MB4BP01 F can be used for catalog matching and distributor lookup.

CAP CER 2200PF 300VAC RADIAL Product overview: DE1E3KX222MB4BP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MB4BP01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9387-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9387-ND
Ceramic Capacitors 490-9387-ND
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE1E3KX222MB4BP01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3KX222MB4BP01F
Ceramic Capacitors DE1E3KX222MB4BP01F
CAP CER 2200PF 300VAC RADIAL

CAP CER 2200PF 300VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1340171-DE1E3KX222MB4BP01F 60-DE1E3KX222MB4BP01F 490-9387-ND DE1E3KX222MB4BP01F
Product Name Capacitors - Ceramic Capacitors 2200PF Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 250 volts 300 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details