Murata Electronics 2200PF 250V Capacitor DE1E3KX222MB4BN01F

Description
CAP CER 2200PF 250V RADIAL Product overview: DE1E3KX222MB4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MB4BN01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2200PF 250V RADIAL Product overview: DE1E3KX222MB4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MB4BN01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF 250V Capacitor
60-DE1E3KX222MB4BN01F
2200PF 250V Capacitor 60-DE1E3KX222MB4BN01F
CAP CER 2200PF 250V RADIAL Product overview: DE1E3KX222MB4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MB4BN01 F can be used for catalog matching and distributor lookup.

CAP CER 2200PF 250V RADIAL Product overview: DE1E3KX222MB4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MB4BN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9386-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9386-ND
Ceramic Capacitors 490-9386-ND
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360516-DE1E3KX222MB4BN01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360516-DE1E3KX222MB4BN01F
Capacitors - Ceramic Capacitors 1360516-DE1E3KX222MB4BN01F
Win Source Part Number: 1360516-DE1E3KX222MB 4BN01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: KX Package: Bulk Product Status: Obsolete Features: Flame Retardant Package / Case: Radial, Disc Base Product Number: DE1E3KX Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.354" Dia (9.00mm) Height - Seated (Max): 0.472" (12.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Straight

Win Source Part Number: 1360516-DE1E3KX222MB4BN01F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: KX
Package: Bulk
Product Status: Obsolete
Features: Flame Retardant
Package / Case: Radial, Disc
Base Product Number: DE1E3KX
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.354" Dia (9.00mm)
Height - Seated (Max): 0.472" (12.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Straight

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 60-DE1E3KX222MB4BN01F 490-9386-ND 1360516-DE1E3KX222MB4BN01F
Product Name 2200PF 250V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details