Murata Electronics Ceramic Capacitors - DE1E3KX102MN4AP01F DE1E3KX102MN4AP01F

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1032813-DE1E3KX102MN 4AP01F Packaging: AMMO PACKAGE Voltage Rating: 300VAC Applications: Safety Height - Seated (Max): 0.394" (10.00mm) Mounting: Through Hole Capacitance: 1000pF Tolerance: ±20% Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.276" Dia (7.00mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1032813-DE1E3KX102MN 4AP01F Packaging: AMMO PACKAGE Voltage Rating: 300VAC Applications: Safety Height - Seated (Max): 0.394" (10.00mm) Mounting: Through Hole Capacitance: 1000pF Tolerance: ±20% Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.276" Dia (7.00mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE1E3KX102MN4AP01F - 1032813-DE1E3KX102MN4AP01F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE1E3KX102MN4AP01F
1032813-DE1E3KX102MN4AP01F
Ceramic Capacitors - DE1E3KX102MN4AP01F 1032813-DE1E3KX102MN4AP01F
Manufacturer: Murata Electronics North America Win Source Part Number: 1032813-DE1E3KX102MN 4AP01F Packaging: AMMO PACKAGE Voltage Rating: 300VAC Applications: Safety Height - Seated (Max): 0.394" (10.00mm) Mounting: Through Hole Capacitance: 1000pF Tolerance: ±20% Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.276" Dia (7.00mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1032813-DE1E3KX102MN4AP01F
Packaging: AMMO PACKAGE
Voltage Rating: 300VAC
Applications: Safety
Height - Seated (Max): 0.394" (10.00mm)
Mounting: Through Hole
Capacitance: 1000pF
Tolerance: ±20%
Temperature Coefficient: E
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Formed Leads
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.276" Dia (7.00mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1000PF Capacitor
60-DE1E3KX102MN4AP01F
1000PF Capacitor 60-DE1E3KX102MN4AP01F
CAP CER 1000PF 300VAC RADIAL Product overview: DE1E3KX102MN4AP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX102MN4AP01 F can be used for catalog matching and distributor lookup.

CAP CER 1000PF 300VAC RADIAL Product overview: DE1E3KX102MN4AP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX102MN4AP01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9510-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9510-3-ND
Ceramic Capacitors 490-9510-3-ND
1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE1E3KX102MN4AP01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3KX102MN4AP01F
Ceramic Capacitors DE1E3KX102MN4AP01F
CAP CER 1000PF 300VAC RADIAL

CAP CER 1000PF 300VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1032813-DE1E3KX102MN4AP01F 60-DE1E3KX102MN4AP01F 490-9510-3-ND DE1E3KX102MN4AP01F
Product Name Ceramic Capacitors - DE1E3KX102MN4AP01F 1000PF Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 300 volts 300 volts 250 volts 250 volts
Mounting Style Through Hole Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908337P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details