Murata Electronics 1000PF Capacitor DE1E3KX102MA4BP01F

Description
CAP CER 1000PF 300VAC RADIAL Product overview: DE1E3KX102MA4BP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX102MA4BP01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 300VAC RADIAL Product overview: DE1E3KX102MA4BP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX102MA4BP01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF Capacitor
60-DE1E3KX102MA4BP01F
1000PF Capacitor 60-DE1E3KX102MA4BP01F
CAP CER 1000PF 300VAC RADIAL Product overview: DE1E3KX102MA4BP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX102MA4BP01 F can be used for catalog matching and distributor lookup.

CAP CER 1000PF 300VAC RADIAL Product overview: DE1E3KX102MA4BP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX102MA4BP01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE1E3KX102MA4BP01F - 916847-DE1E3KX102MA4BP01F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE1E3KX102MA4BP01F
916847-DE1E3KX102MA4BP01F
Ceramic Capacitors - DE1E3KX102MA4BP01F 916847-DE1E3KX102MA4BP01F
Manufacturer: Murata Electronics North America Win Source Part Number: 916847-DE1E3KX102MA4 BP01F Series: KX Operating Temperature Range: -40°C ~ 125°C Features: ±20% 300VAC Ceramic Capacitor E Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Not For New Designs Family Name: DE1E3KX Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: Not Applicable HTSUS: 8532.25.0010 Other Part Number: 490-9377, DE1E3KX102MA4BP01F-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 916847-DE1E3KX102MA4BP01F
Series: KX
Operating Temperature Range: -40°C ~ 125°C
Features: ±20% 300VAC Ceramic Capacitor E Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: DE1E3KX
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Other Part Number: 490-9377, DE1E3KX102MA4BP01F-ND

Buy Now Datasheet
Ceramic Capacitors - 490-9377-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9377-ND
Ceramic Capacitors 490-9377-ND
1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE1E3KX102MA4BP01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3KX102MA4BP01F
Ceramic Capacitors DE1E3KX102MA4BP01F
CAP CER 1000PF 300VAC RADIAL

CAP CER 1000PF 300VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-DE1E3KX102MA4BP01F 916847-DE1E3KX102MA4BP01F 490-9377-ND DE1E3KX102MA4BP01F
Product Name 1000PF Capacitor Ceramic Capacitors - DE1E3KX102MA4BP01F Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Capacitors - 1908393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - CK06BX273K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details