Murata Electronics Ceramic Capacitors DE1B3RB681KA4BR01F

Description
680pF ±10% 500V Ceramic Capacitor B Radial, Disc
Request a Quote
Description
680pF ±10% 500V Ceramic Capacitor B Radial, Disc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata 680pF capacitor, part number 50AC5072, is a lead type disc ceramic capacitor designed for general-purpose applications. It features a capacitance value of 680 picofarads with a tolerance of ±10%. This capacitor is compliant with EU RoHS regulations, ensuring it meets environmental standards regarding hazardous substances. The product is suitable for use in DC circuits, but caution is advised when applying AC or ripple currents, as the voltage must remain within specified limits to prevent damage. The operating temperature range and self-generated heat must also be considered to maintain performance and reliability. This capacitor is designed to withstand soldering processes, with specific guidelines on temperature and duration to avoid thermal damage. It is important to store and use the capacitor in a non-corrosive environment to prevent degradation. Engineers should evaluate the specifications and operational guidelines to determine if this capacitor meets the requirements of their specific applications.

Datasheet Summary
Powered by GS/AI

The Murata 680pF capacitor, part number 50AC5072, is a lead type disc ceramic capacitor designed for general-purpose applications. It features a capacitance value of 680 picofarads with a tolerance of ±10%. This capacitor is compliant with EU RoHS regulations, ensuring it meets environmental standards regarding hazardous substances. The product is suitable for use in DC circuits, but caution is advised when applying AC or ripple currents, as the voltage must remain within specified limits to prevent damage. The operating temperature range and self-generated heat must also be considered to maintain performance and reliability. This capacitor is designed to withstand soldering processes, with specific guidelines on temperature and duration to avoid thermal damage. It is important to store and use the capacitor in a non-corrosive environment to prevent degradation. Engineers should evaluate the specifications and operational guidelines to determine if this capacitor meets the requirements of their specific applications.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE1B3RB681KA4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE1B3RB681KA4BR01F-ND
Ceramic Capacitors DE1B3RB681KA4BR01F-ND
680pF ±10% 500V Ceramic Capacitor B Radial, Disc

680pF ±10% 500V Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Cap, 680Pf, 10% Rohs Compliant Murata - 50AC5072 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 10% Rohs Compliant Murata
50AC5072
Cap, 680Pf, 10% Rohs Compliant Murata 50AC5072
CAP, 680PF, 10% ROHS COMPLIANT: YES

CAP, 680PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DE1B3RB681KA4BR01F-ND 50AC5072
Product Name Ceramic Capacitors Cap, 680Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details