Murata Electronics Ceramic Capacitors DE1B3RB471KN4AR01F

Description
470pF ±10% 500VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 500VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17653-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17653-3-ND
Ceramic Capacitors 490-17653-3-ND
470pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

470pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-17653-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17653-1-ND
Ceramic Capacitors 490-17653-1-ND
470pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

470pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Cap, 470Pf, 10% Rohs Compliant Murata - 50AC5071 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 10% Rohs Compliant Murata
50AC5071
Cap, 470Pf, 10% Rohs Compliant Murata 50AC5071
CAP, 470PF, 10% ROHS COMPLIANT: YES

CAP, 470PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - DE1B3RB471KN4AR01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RB471KN4AR01F
Ceramic Capacitors DE1B3RB471KN4AR01F
CAP CER 470PF 500V RADIAL

CAP CER 470PF 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-17653-3-ND 50AC5071 DE1B3RB471KN4AR01F
Product Name Ceramic Capacitors Cap, 470Pf, 10% Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G331J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details