Murata Electronics Ceramic Capacitors DE1B3RA331KN4AP01F

Description
330pF ±10% 300VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 300VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16183-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16183-3-ND
Ceramic Capacitors 490-16183-3-ND
330pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

330pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16183-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16183-1-ND
Ceramic Capacitors 490-16183-1-ND
330pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

330pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE1B3RA331KN4AP01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RA331KN4AP01F
Ceramic Capacitors DE1B3RA331KN4AP01F
CAP CER 330PF 300V RADIAL

CAP CER 330PF 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-16183-3-ND DE1B3RA331KN4AP01F
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1725759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details