Murata Electronics Ceramic Capacitors DE1B3RA221KJ4BN01F

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE1B3RA221KJ4BN01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE1B3RA221KJ4BN01F-ND
Ceramic Capacitors 490-DE1B3RA221KJ4BN01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360514-DE1B3RA221KJ4BN01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360514-DE1B3RA221KJ4BN01F
Capacitors - Ceramic Capacitors 1360514-DE1B3RA221KJ4BN01F
Win Source Part Number: 1360514-DE1B3RA221KJ 4BN01F Category: Capacitors - Ceramic Capacitors Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: * Package: Bulk Product Status: Active Base Product Number: DE1B3RA HTSUS: 8532.23.0060 ECCN: EAR99

Win Source Part Number: 1360514-DE1B3RA221KJ4BN01F
Category: Capacitors - Ceramic Capacitors
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: *
Package: Bulk
Product Status: Active
Base Product Number: DE1B3RA
HTSUS: 8532.23.0060
ECCN: EAR99

Buy Now Datasheet
CAP CER Product overview: DE1B3RA221KJ4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA221KJ4BN01 F can be used for catalog matching and distributor lookup.

CAP CER Product overview: DE1B3RA221KJ4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA221KJ4BN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE1B3RA221KJ4BN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RA221KJ4BN01F
Ceramic Capacitors DE1B3RA221KJ4BN01F
CAP CER

CAP CER

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors DE1B3RA221KJ4BN01F
CAP CER

CAP CER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-DE1B3RA221KJ4BN01F-ND 1360514-DE1B3RA221KJ4BN01F 60-DE1B3RA221KJ4BN01F DE1B3RA221KJ4BN01F DE1B3RA221KJ4BN01F
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1725767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details