150pF ±10% 250VAC Ceramic Capacitor B Radial, Disc
150pF ±10% 250VAC Ceramic Capacitor B Radial, Disc
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-16177-1-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 250 volts |