Murata Power Solutions Ceramic Capacitors DE1B3KX101KA4BN01F

Description
100pF ±10% 250VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 250VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9352-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9352-ND
Ceramic Capacitors 490-9352-ND
100pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

100pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Singapore, Singapore
100PF 250V Capacitor
60-DE1B3KX101KA4BN01F
100PF 250V Capacitor 60-DE1B3KX101KA4BN01F
CAP CER 100PF 250V RADIAL Product overview: DE1B3KX101KA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX101KA4BN01 F can be used for catalog matching and distributor lookup.

CAP CER 100PF 250V RADIAL Product overview: DE1B3KX101KA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX101KA4BN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE1B3KX101KA4BN01F - 916841-DE1B3KX101KA4BN01F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE1B3KX101KA4BN01F
916841-DE1B3KX101KA4BN01F
Ceramic Capacitors - DE1B3KX101KA4BN01F 916841-DE1B3KX101KA4BN01F
Manufacturer: Murata Electronics North America Win Source Part Number: 916841-DE1B3KX101KA4 BN01F Series: KX Operating Temperature Range: -40°C ~ 125°C Features: ±10% 250VAC Ceramic Capacitor B Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Not For New Designs Family Name: DE1B3KX Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: Not Applicable HTSUS: 8532.25.0010 Other Part Number: 490-9352, DE1B3KX101KA4BN01F-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 916841-DE1B3KX101KA4BN01F
Series: KX
Operating Temperature Range: -40°C ~ 125°C
Features: ±10% 250VAC Ceramic Capacitor B Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: DE1B3KX
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Other Part Number: 490-9352, DE1B3KX101KA4BN01F-ND

Buy Now Datasheet
Ceramic Capacitors - DE1B3KX101KA4BN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3KX101KA4BN01F
Ceramic Capacitors DE1B3KX101KA4BN01F
CAP CER 100PF 250V RADIAL

CAP CER 100PF 250V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-9352-ND 60-DE1B3KX101KA4BN01F 916841-DE1B3KX101KA4BN01F DE1B3KX101KA4BN01F
Product Name Ceramic Capacitors 100PF 250V Capacitor Ceramic Capacitors - DE1B3KX101KA4BN01F Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details