Murata Electronics Ceramic Capacitors DE11XRB220KA4BR01F

Description
22pF ±10% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
22pF ±10% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE11XRB220KA4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE11XRB220KA4BR01F-ND
Ceramic Capacitors DE11XRB220KA4BR01F-ND
22pF ±10% 500V Ceramic Capacitor SL Radial, Disc

22pF ±10% 500V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE11XRB220KA4BR01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE11XRB220KA4BR01F
Ceramic Capacitors DE11XRB220KA4BR01F
CAP CER 22PF 500V SL RADIAL

CAP CER 22PF 500V SL RADIAL

Supplier's Site Datasheet
Cap, 22Pf, 10% Rohs Compliant Murata - 50AC5096 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 10% Rohs Compliant Murata
50AC5096
Cap, 22Pf, 10% Rohs Compliant Murata 50AC5096
CAP, 22PF, 10% ROHS COMPLIANT: YES

CAP, 22PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number DE11XRB220KA4BR01F-ND DE11XRB220KA4BR01F 50AC5096
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details