Murata Electronics Ceramic Capacitors DE11XRB150KA4BR01F

Description
15pF ±10% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
15pF ±10% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE11XRB150KA4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE11XRB150KA4BR01F-ND
Ceramic Capacitors DE11XRB150KA4BR01F-ND
15pF ±10% 500V Ceramic Capacitor SL Radial, Disc

15pF ±10% 500V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Cap, 15Pf, 10% Rohs Compliant Murata - 50AC5093 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 10% Rohs Compliant Murata
50AC5093
Cap, 15Pf, 10% Rohs Compliant Murata 50AC5093
CAP, 15PF, 10% ROHS COMPLIANT: YES

CAP, 15PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - DE11XRB150KA4BR01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE11XRB150KA4BR01F
Ceramic Capacitors DE11XRB150KA4BR01F
CAP CER 15PF 500V SL RADIAL

CAP CER 15PF 500V SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number DE11XRB150KA4BR01F-ND 50AC5093 DE11XRB150KA4BR01F
Product Name Ceramic Capacitors Cap, 15Pf, 10% Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C1206C224K5RAC - 914251-C1206C224K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details