Murata Electronics Ceramic Capacitors DE11XRB100KJ4BR01F

Description
10pF ±10% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
10pF ±10% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE11XRB100KJ4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE11XRB100KJ4BR01F-ND
Ceramic Capacitors DE11XRB100KJ4BR01F-ND
10pF ±10% 500V Ceramic Capacitor SL Radial, Disc

10pF ±10% 500V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Cap, 10Pf, 10% Rohs Compliant Murata - 50AC5091 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 10% Rohs Compliant Murata
50AC5091
Cap, 10Pf, 10% Rohs Compliant Murata 50AC5091
CAP, 10PF, 10% ROHS COMPLIANT: YES

CAP, 10PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DE11XRB100KJ4BR01F-ND 50AC5091
Product Name Ceramic Capacitors Cap, 10Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details