Murata Electronics Ceramic Capacitors DE11XRA680KN4AP01F

Description
68pF ±10% 300VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
68pF ±10% 300VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16172-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16172-3-ND
Ceramic Capacitors 490-16172-3-ND
68pF ±10% 300VAC Ceramic Capacitor SL Radial, Disc

68pF ±10% 300VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - DE11XRA680KN4AP01F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE11XRA680KN4AP01F
Capacitors - Ceramic Capacitors DE11XRA680KN4AP01F
CAP CER 68PF 300V SL RADIAL

CAP CER 68PF 300V SL RADIAL

Supplier's Site
Ceramic Capacitors - DE11XRA680KN4AP01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE11XRA680KN4AP01F
Ceramic Capacitors DE11XRA680KN4AP01F
CAP CER 68PF 300V SL RADIAL

CAP CER 68PF 300V SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-16172-3-ND DE11XRA680KN4AP01F DE11XRA680KN4AP01F
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1500 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details