Murata Electronics Ceramic Capacitors DE11XRA330KN4AQ01F

Description
33pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
33pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16167-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16167-3-ND
Ceramic Capacitors 490-16167-3-ND
33pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc

33pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16167-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16167-1-ND
Ceramic Capacitors 490-16167-1-ND
33pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc

33pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - DE11XRA330KN4AQ01F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE11XRA330KN4AQ01F
Capacitors - Ceramic Capacitors DE11XRA330KN4AQ01F
CAP CER 33PF 500V SL RADIAL

CAP CER 33PF 500V SL RADIAL

Supplier's Site
Ceramic Capacitors - DE11XRA330KN4AQ01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE11XRA330KN4AQ01F
Ceramic Capacitors DE11XRA330KN4AQ01F
CAP CER 33PF 500V SL RADIAL

CAP CER 33PF 500V SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-16167-3-ND DE11XRA330KN4AQ01F DE11XRA330KN4AQ01F
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Capacitors - 1725985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details