Murata Electronics Ceramic Capacitors DE11XRA330KN4AP01F

Description
33pF ±10% 300VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
33pF ±10% 300VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16166-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16166-3-ND
Ceramic Capacitors 490-16166-3-ND
33pF ±10% 300VAC Ceramic Capacitor SL Radial, Disc

33pF ±10% 300VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16166-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16166-1-ND
Ceramic Capacitors 490-16166-1-ND
33pF ±10% 300VAC Ceramic Capacitor SL Radial, Disc

33pF ±10% 300VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - DE11XRA330KN4AP01F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE11XRA330KN4AP01F
Capacitors - Ceramic Capacitors DE11XRA330KN4AP01F
CAP CER 33PF 300V SL RADIAL

CAP CER 33PF 300V SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 490-16166-3-ND DE11XRA330KN4AP01F
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1500 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details