Murata Electronics Ceramic Capacitors DE11XRA330KN4AH01F

Description
CAP CER 33PF 400V SL RADIAL
Request a Quote Datasheet
Description
CAP CER 33PF 400V SL RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE11XRA330KN4AH01FTB-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 33PF 400V SL RADIAL

CAP CER 33PF 400V SL RADIAL

Buy Now Datasheet
Ceramic Capacitors - 490-DE11XRA330KN4AH01FCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 33PF 400V SL RADIAL

CAP CER 33PF 400V SL RADIAL

Buy Now Datasheet
Ceramic Capacitors - DE11XRA330KN4AH01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE11XRA330KN4AH01F
Ceramic Capacitors DE11XRA330KN4AH01F
CAP CER DISC 33PF 440/400VAC

CAP CER DISC 33PF 440/400VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-DE11XRA330KN4AH01FTB-ND DE11XRA330KN4AH01F
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF471J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details