Murata Power Solutions Single Layer Ceramic Capacitors DE11XRA330KA4BQ01F

Description
Murata DE11XRA330KA4BQ01F
Request a Quote Datasheet
Description
Murata DE11XRA330KA4BQ01F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 1727782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727782
Single Layer Ceramic Capacitors 1727782
Murata DE11XRA330KA4BQ01F

Murata DE11XRA330KA4BQ01F

Supplier's Site
Single Layer Ceramic Capacitors - 1727021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727021
Single Layer Ceramic Capacitors 1727021
Murata DE11XRA330KA4BQ01F

Murata DE11XRA330KA4BQ01F

Supplier's Site
Ceramic Capacitors - 490-DE11XRA330KA4BQ01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE11XRA330KA4BQ01F-ND
Ceramic Capacitors 490-DE11XRA330KA4BQ01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Suppression Cap, 33Pf, Class X1/y1; Capacitance Murata - 66AH5681 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 33Pf, Class X1/y1; Capacitance Murata
66AH5681
Suppression Cap, 33Pf, Class X1/y1; Capacitance Murata 66AH5681
SUPPRESSION CAP, 33PF, CLASS X1/Y1; Capacitance:33pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:500V; Voltage Rating Y:500V; Operating Temperature Min:20°C; Operating RoHS Compliant: Yes

SUPPRESSION CAP, 33PF, CLASS X1/Y1; Capacitance:33pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:500V; Voltage Rating Y:500V; Operating Temperature Min:20°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - DE11XRA330KA4BQ01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE11XRA330KA4BQ01F
Ceramic Capacitors DE11XRA330KA4BQ01F
CAP CER

CAP CER

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1727782 490-DE11XRA330KA4BQ01F-ND 66AH5681 DE11XRA330KA4BQ01F
Product Name Single Layer Ceramic Capacitors Ceramic Capacitors Suppression Cap, 33Pf, Class X1/y1; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -40 to 125 C (-40 to 257 F) 20 to ? C (68 to ? F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details