Murata Electronics Ceramic Capacitors DE11XRA100KN4AN01F

Description
10pF ±10% 250VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
10pF ±10% 250VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16156-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16156-1-ND
Ceramic Capacitors 490-16156-1-ND
10pF ±10% 250VAC Ceramic Capacitor SL Radial, Disc

10pF ±10% 250VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16156-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16156-3-ND
Ceramic Capacitors 490-16156-3-ND
10pF ±10% 250VAC Ceramic Capacitor SL Radial, Disc

10pF ±10% 250VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - DE11XRA100KN4AN01F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE11XRA100KN4AN01F
Capacitors - Ceramic Capacitors DE11XRA100KN4AN01F
CAP CER 10PF 250V SL RADIAL

CAP CER 10PF 250V SL RADIAL

Supplier's Site
Ceramic Capacitors - DE11XRA100KN4AN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE11XRA100KN4AN01F
Ceramic Capacitors DE11XRA100KN4AN01F
CAP CER 10PF 250V SL RADIAL

CAP CER 10PF 250V SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-16156-1-ND DE11XRA100KN4AN01F DE11XRA100KN4AN01F
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details