Murata Electronics Fixed Inductors DD1274AS-H-4R7N=P3

Description
4.7µH Shielded Wirewound Inductor 6.7A 13.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 6.7A 13.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13186-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13186-1-ND
Fixed Inductors 490-13186-1-ND
4.7µH Shielded Wirewound Inductor 6.7A 13.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 6.7A 13.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13186-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13186-2-ND
Fixed Inductors 490-13186-2-ND
4.7µH Shielded Wirewound Inductor 6.7A 13.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 6.7A 13.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13186-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13186-6-ND
Fixed Inductors 490-13186-6-ND
4.7µH Shielded Wirewound Inductor 6.7A 13.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 6.7A 13.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13186-1-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J682JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567675P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0024 microH
DCR 0.1000 ohms
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-16N 0302CS-16NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers