Murata Electronics Fixed Inductors DD1274AS-H-150M=P3

Description
15µH Shielded Wirewound Inductor 3.9A 42.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 3.9A 42.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13191-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13191-6-ND
Fixed Inductors 490-13191-6-ND
15µH Shielded Wirewound Inductor 3.9A 42.3mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.9A 42.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13191-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13191-1-ND
Fixed Inductors 490-13191-1-ND
15µH Shielded Wirewound Inductor 3.9A 42.3mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.9A 42.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13191-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13191-2-ND
Fixed Inductors 490-13191-2-ND
15µH Shielded Wirewound Inductor 3.9A 42.3mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.9A 42.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13191-6-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469843 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5747-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details