Murata Power Solutions 6.8UH 4.8A 27.6MOHM Inductor and Choke DD1217AS-H-6R8N=P3

Description
FIXED IND 6.8UH 4.8A 27.6MOHM SM Product overview: DD1217AS-H-6R8N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 4.8A, 27.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 4.8A, 27.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DD1217AS-H-6R8N=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 4.8A 27.6MOHM SM Product overview: DD1217AS-H-6R8N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 4.8A, 27.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 4.8A, 27.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DD1217AS-H-6R8N=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8UH 4.8A 27.6MOHM Inductor and Choke - 71-DD1217AS-H-6R8N=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 4.8A 27.6MOHM Inductor and Choke
71-DD1217AS-H-6R8N=P3
6.8UH 4.8A 27.6MOHM Inductor and Choke 71-DD1217AS-H-6R8N=P3
FIXED IND 6.8UH 4.8A 27.6MOHM SM Product overview: DD1217AS-H-6R8N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 4.8A, 27.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 4.8A, 27.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DD1217AS-H-6R8N=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 4.8A 27.6MOHM SM Product overview: DD1217AS-H-6R8N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 4.8A, 27.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 4.8A, 27.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DD1217AS-H-6R8N=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DD1217AS-H-6R8N=P3
916817-DD1217AS-H-6R8N=P3
Fixed Inductors - DD1217AS-H-6R8N=P3 916817-DD1217AS-H-6R8N=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 916817-DD1217AS-H-6R 8N=P3 Series: DEM8045C Features: Shielded Wirewound Inductor 27.6mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: DD1217AS Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: 490-13200-6, 490-13200-2, 490-13200-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 916817-DD1217AS-H-6R8N=P3
Series: DEM8045C
Features: Shielded Wirewound Inductor 27.6mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: DD1217AS
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: 490-13200-6, 490-13200-2, 490-13200-1

Buy Now Datasheet
Fixed Inductors - 490-13200-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13200-1-ND
Fixed Inductors 490-13200-1-ND
6.8µH Shielded Wirewound Inductor 4.8A 27.6mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.8A 27.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DD1217AS-H-6R8N=P3 916817-DD1217AS-H-6R8N=P3 490-13200-1-ND
Product Name 6.8UH 4.8A 27.6MOHM Inductor and Choke Fixed Inductors - DD1217AS-H-6R8N=P3 Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 6.8 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers