Murata Power Solutions Fixed Inductors DD1217AS-H-2R2N=P3

Description
2.2µH Shielded Wirewound Inductor 8.7A 9.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 8.7A 9.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13196-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13196-2-ND
Fixed Inductors 490-13196-2-ND
2.2µH Shielded Wirewound Inductor 8.7A 9.9mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8.7A 9.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13196-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13196-1-ND
Fixed Inductors 490-13196-1-ND
2.2µH Shielded Wirewound Inductor 8.7A 9.9mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8.7A 9.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DD1217AS-H-2R2N=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DD1217AS-H-2R2N=P3
Fixed Inductors DD1217AS-H-2R2N=P3
FIXED IND 2.2UH 8.7A 9.9MOHM SMD

FIXED IND 2.2UH 8.7A 9.9MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13196-2-ND DD1217AS-H-2R2N=P3
Product Name Fixed Inductors Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
DCR 0.0099 ohms 0.0099 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details