Murata Power Solutions Meters DCM20-1-DC5-R-C

Description
Multifunction Meter (Current, Voltage, Wattage) LED - Red Characters Display Panel Mount - Surface
Request a Quote Datasheet
Description
Multifunction Meter (Current, Voltage, Wattage) LED - Red Characters Display Panel Mount - Surface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-3820-ND - DigiKey
Thief River Falls, MN, United States
Multifunction Meter (Current, Voltage, Wattage) LED - Red Characters Display Panel Mount - Surface

Multifunction Meter (Current, Voltage, Wattage) LED - Red Characters Display Panel Mount - Surface

Buy Now Datasheet
Panel Meters - DCM20-1-DC5-R-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DCM20-1-DC5-R-C
Panel Meters DCM20-1-DC5-R-C
Energy Monitor LED - Red Characters Display Panel Mount - Surface

Energy Monitor LED - Red Characters Display Panel Mount - Surface

Buy Now Datasheet
Digital Display, 9-72V, 4Digit, Dc Power; No. Of Digits / Alpha Murata Power Solutions - 84AC6577 - Newark, An Avnet Company
Chicago, IL, United States
Digital Display, 9-72V, 4Digit, Dc Power; No. Of Digits / Alpha Murata Power Solutions
84AC6577
Digital Display, 9-72V, 4Digit, Dc Power; No. Of Digits / Alpha Murata Power Solutions 84AC6577
DIGITAL DISPLAY, 9-72V, 4DIGIT, DC POWER; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage / Power; Meter Range:0A to 1200A / 0.5V to 72V / 0W to 96kW; Digit Height:9.14mm; Panel Cutout Height:22.23mm; Panel Cutout RoHS Compliant: Yes

DIGITAL DISPLAY, 9-72V, 4DIGIT, DC POWER; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage / Power; Meter Range:0A to 1200A / 0.5V to 72V / 0W to 96kW; Digit Height:9.14mm; Panel Cutout Height:22.23mm; Panel Cutout RoHS Compliant: Yes

Supplier's Site
Digital Panel Meter, 9 72Vdc, 4 Digit; No. Of Digits / Alpha Murata Power Solutions - 38AJ3526 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 9 72Vdc, 4 Digit; No. Of Digits / Alpha Murata Power Solutions
38AJ3526
Digital Panel Meter, 9 72Vdc, 4 Digit; No. Of Digits / Alpha Murata Power Solutions 38AJ3526
DIGITAL PANEL METER, 9 - 72VDC, 4 DIGIT; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage / Power; Meter Range:0A to 1200A / 0.5V to 72V / 0W to 96kW; Digit Height:9.14mm; Panel Cutout Height:22.23mm

DIGITAL PANEL METER, 9 - 72VDC, 4 DIGIT; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage / Power; Meter Range:0A to 1200A / 0.5V to 72V / 0W to 96kW; Digit Height:9.14mm; Panel Cutout Height:22.23mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-3820-ND DCM20-1-DC5-R-C 84AC6577
Product Name Meters Panel Meters Digital Display, 9-72V, 4Digit, Dc Power; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED
Display Colors Red
Width 37.47 mm (1.48 inch)
Height 22.23 mm (0.8752 inch)
Operating Temperature 32 to 140 F (0.0 to 60 C) 32 to 140 F (0.0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details