Murata Power Solutions Meters DCA5-20PC-2-DC1-RL-C

Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet
Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-3310-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet
Panel Meters - DCA5-20PC-2-DC1-RL-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ammeter LED - Red Characters Display Panel Mount - Bezel

Ammeter LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet
Panel Display, Ammeter, Led, 15Ma, 5V To 40V; No. Of Digits / Alpha Murata Power Solutions - 16M5592 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, Ammeter, Led, 15Ma, 5V To 40V; No. Of Digits / Alpha Murata Power Solutions
16M5592
Panel Display, Ammeter, Led, 15Ma, 5V To 40V; No. Of Digits / Alpha Murata Power Solutions 16M5592
PANEL DISPLAY, AMMETER, LED, 15mA, 5V TO 40V; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 1A / 0A to 10A / 0A to 100A / 0A to 1KA; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Supply Voltage Min:5VDCRoHS Compliant: Yes

PANEL DISPLAY, AMMETER, LED, 15mA, 5V TO 40V; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 1A / 0A to 10A / 0A to 100A / 0A to 1KA; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Supply Voltage Min:5VDCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-3310-ND DCA5-20PC-2-DC1-RL-C 16M5592
Product Name Meters Panel Meters Panel Display, Ammeter, Led, 15Ma, 5V To 40V; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED LED
Display Colors Red
Current Range 0.0 to 2000 amps 0.0 amps
Width 33.93 mm (1.34 inch)
Height 21.29 mm (0.8382 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details