Murata Power Solutions Meters DCA5-20PC-1-DC1-RL-C

Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet
Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1088-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet
Panel Meters - DCA5-20PC-1-DC1-RL-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ammeter LED - Red Characters Display Panel Mount - Bezel

Ammeter LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet
Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions - 16M5582 - Newark, An Avnet Company
Chicago, IL, United States
Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions
16M5582
Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions 16M5582
DC AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 5A / 0A to 50A / 0A to 500A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:5VDC; Accuracy:± 0.1% RoHS Compliant: Yes

DC AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 5A / 0A to 50A / 0A to 500A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:5VDC; Accuracy:± 0.1% RoHS Compliant: Yes

Supplier's Site
Dpm, Dc Ammeter, 20A, 5-40Vdc, Ext Shunt; No. Of Digits / Alpha Murata Power Solutions - 39T1232 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Dc Ammeter, 20A, 5-40Vdc, Ext Shunt; No. Of Digits / Alpha Murata Power Solutions
39T1232
Dpm, Dc Ammeter, 20A, 5-40Vdc, Ext Shunt; No. Of Digits / Alpha Murata Power Solutions 39T1232
DPM, DC AMMETER, 20A, 5-40VDC, EXT SHUNT; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 5A, 0A to 50A, 0A to 500A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply RoHS Compliant: Yes

DPM, DC AMMETER, 20A, 5-40VDC, EXT SHUNT; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 5A, 0A to 50A, 0A to 500A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1088-ND DCA5-20PC-1-DC1-RL-C 16M5582 39T1232
Product Name Meters Panel Meters Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions Dpm, Dc Ammeter, 20A, 5-40Vdc, Ext Shunt; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED
Display Colors Red
Current Range 0.0 to 1000 amps 0.0 to 500 amps 0.0 to 500 amps
Width 33.93 mm (1.34 inch)
Height 21.29 mm (0.8382 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
 - Digital Panel Meters for RTD Temperature Applications, L20000P385C - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details