Murata Power Solutions Meters DCA-20PC-5-DC4-RL-C

Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet
Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1086-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet
Panel Meters - DCA-20PC-5-DC4-RL-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ammeter LED - Red Characters Display Panel Mount - Bezel

Ammeter LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet
Current Meter; No. Of Digits / Alpha Murata Power Solutions - 87K3619 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; No. Of Digits / Alpha Murata Power Solutions
87K3619
Current Meter; No. Of Digits / Alpha Murata Power Solutions 87K3619
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 1.999A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8VDC; Supply Voltage Max:36VDC RoHS Compliant: Yes

CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 1.999A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8VDC; Supply Voltage Max:36VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Dpm, Led, Red, Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions - 34M5479 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Led, Red, Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions
34M5479
Dpm, Led, Red, Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions 34M5479
DPM, LED, RED, DC AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 1.999A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8VDC; Supply Voltage RoHS Compliant: Yes

DPM, LED, RED, DC AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 1.999A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8VDC; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1086-ND DCA-20PC-5-DC4-RL-C 87K3619 34M5479
Product Name Meters Panel Meters Current Meter; No. Of Digits / Alpha Murata Power Solutions Dpm, Led, Red, Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED LED
Display Colors Red
Current Range 0.0 to 2 amps 0.0 to 2 amps 0.0 to 2 amps
Width 33.93 mm (1.34 inch)
Height 21.29 mm (0.8382 inch)
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Meters - 1920-2093-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 200 volts
View Details
3 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details