Murata Power Solutions Meters DCA-20PC-4-DC1-RL-C

Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet
Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-3307-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet
Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions - 16M5573 - Newark, An Avnet Company
Chicago, IL, United States
Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions
16M5573
Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions 16M5573
DC AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0mA to 199.9mA; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:5V; Supply Voltage Max:40V RoHS Compliant: Yes

DC AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0mA to 199.9mA; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:5V; Supply Voltage Max:40V RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DCA-20PC-4-DC1-RL-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ammeter LED - Red Characters Display Panel Mount - Bezel

Ammeter LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-3307-ND 16M5573 DCA-20PC-4-DC1-RL-C
Product Name Meters Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Display Technology LED
Display Colors Red
Current Range 0.0 to 0.1999 amps 0.0 to 0.1999 amps
Width 33.93 mm (1.34 inch)
Height 21.29 mm (0.8382 inch)
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Time Interval of Periodic Events Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 8158337 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
View Details