Our proven ability to blend circuit topologies and high-performance components with contemporary construction techniques has led to our premier position in the industry as the largest supplier of DC-DC converters. From standard models to modified products and complete custom designs, Murata’s DC/DC converters can meet the needs for miniaturization, low profile, high efficiency, power-saving, low noise designs for use in industrial and electronic equipment, telecom, medical, automotive, lighting, and more.
With design centers and ISO 9001:2008 registered manufacturing facilities on three continents, we are able to produce power supplies to the highest standards in terms of power, performance, efficiency, protection, approvals compliance and cooling for a multitude of application requirements. In addition to an expanding offering of standard models, we have a long and proud history of designing custom solutions to meet even the most stringent and challenging requirements.
| Murata Power Solutions | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | DC-DC Converters |
| Package Type | Other; SIP, SMT, SMD |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Features | Multiple Outputs |
| Output Voltage | 0.6000 to 15.5 volts |
| Input Voltage | 2.4 to 75 volts |