Murata Power Solutions DC DC Converters DBE0340V2N2BC

Description
Isolated Module, Digital DC DC Converter 1 Output 3.3V 40A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module, Digital DC DC Converter 1 Output 3.3V 40A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DBE0340V2N2BC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DBE0340V2N2BC-ND
DC DC Converters DBE0340V2N2BC-ND
Isolated Module, Digital DC DC Converter 1 Output 3.3V 40A 36V - 75V Input

Isolated Module, Digital DC DC Converter 1 Output 3.3V 40A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DBE0340V2N2BC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DBE0340V2N2BC
Power Supplies - Board Mount - DC DC Converters DBE0340V2N2BC
DC DC CONVERTER 3.3V 132W

DC DC CONVERTER 3.3V 132W

Supplier's Site
Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions - 80Y5670 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions
80Y5670
Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions 80Y5670
DC-DC CONVERTER, 3.3V, 40A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:132W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 40A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:132W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DBE0340V2N2BC-ND DBE0340V2N2BC 80Y5670
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 40 amps 40 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, SFA Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 60.0 to 160.0 volts
AC Output Current 31 to 500 amps
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-28 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details