Murata Power Solutions DC DC Converters DBE0240V2N2C

Description
Isolated Module, Digital DC DC Converter 1 Output 5V 40A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module, Digital DC DC Converter 1 Output 5V 40A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DBE0240V2N2C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DBE0240V2N2C-ND
DC DC Converters DBE0240V2N2C-ND
Isolated Module, Digital DC DC Converter 1 Output 5V 40A 36V - 75V Input

Isolated Module, Digital DC DC Converter 1 Output 5V 40A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DBE0240V2N2C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DBE0240V2N2C
Power Supplies - Board Mount - DC DC Converters DBE0240V2N2C
DC DC CONVERTER 5V 200W

DC DC CONVERTER 5V 200W

Supplier's Site
Dc-Dc Converter, 5V, 40A; Power Supply Approvals Murata Power Solutions - 80Y5659 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 40A; Power Supply Approvals Murata Power Solutions
80Y5659
Dc-Dc Converter, 5V, 40A; Power Supply Approvals Murata Power Solutions 80Y5659
DC-DC CONVERTER, 5V, 40A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Isolation Voltage:2.25kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 40A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Isolation Voltage:2.25kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DBE0240V2N2C-ND DBE0240V2N2C 80Y5659
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 40A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 40 amps 40 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, DCS Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 8.0 to 600.0 volts
AC Output Current 1 to 350 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-3.3 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers