Murata Power Solutions DC DC Converters DBE0125V2N2SC

Description
Isolated Module, Digital DC DC Converter 1 Output 12V 25A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module, Digital DC DC Converter 1 Output 12V 25A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DBE0125V2N2SC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DBE0125V2N2SC-ND
DC DC Converters DBE0125V2N2SC-ND
Isolated Module, Digital DC DC Converter 1 Output 12V 25A 36V - 75V Input

Isolated Module, Digital DC DC Converter 1 Output 12V 25A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions - 80Y5641 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions
80Y5641
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions 80Y5641
DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - DBE0125V2N2SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DBE0125V2N2SC
Power Supplies - Board Mount - DC DC Converters DBE0125V2N2SC
DC DC CONVERTER 12V 300W

DC DC CONVERTER 12V 300W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number DBE0125V2N2SC-ND 80Y5641 DBE0125V2N2SC
Product Name DC DC Converters Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 25 amps 25 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-30 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details