Murata Power Solutions DC DC Converters D1U86-D-1600-12-HB3DC

Description
Front End DC DC Converter 1 Output 12V 133A -72V Input
Request a Quote Datasheet
Description
Front End DC DC Converter 1 Output 12V 133A -72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - D1U86-D-1600-12-HB3DC-ND - DigiKey
Thief River Falls, MN, United States
Front End DC DC Converter 1 Output 12V 133A -72V Input

Front End DC DC Converter 1 Output 12V 133A -72V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 133.3A; Power Supply Approvals Murata Power Solutions - 40Y1022 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 133.3A; Power Supply Approvals Murata Power Solutions
40Y1022
Dc-Dc Converter, 12V, 133.3A; Power Supply Approvals Murata Power Solutions 40Y1022
DC-DC CONVERTER, 12V, 133.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.6kW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:133.3A; Output Voltage - Output 2:-; Width:41.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 133.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.6kW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:133.3A; Output Voltage - Output 2:-; Width:41.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number D1U86-D-1600-12-HB3DC-ND 40Y1022
Product Name DC DC Converters Dc-Dc Converter, 12V, 133.3A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Rack Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 133 amps 133 amps
DC Input Voltage -40.0 to -72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details