Murata Power Solutions AC DC Converters D1U54P-W-650-12-HB3C

Description
Front End AC DC Converters 1 Output 12V 54.2A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Front End AC DC Converters 1 Output 12V 54.2A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - D1U54P-W-650-12-HB3C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
D1U54P-W-650-12-HB3C-ND
AC DC Converters D1U54P-W-650-12-HB3C-ND
Front End AC DC Converters 1 Output 12V 54.2A 90 ~ 264 VAC Input

Front End AC DC Converters 1 Output 12V 54.2A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 54.2A; Power Supply Approvals Murata Power Solutions - 72Y4906 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 54.2A; Power Supply Approvals Murata Power Solutions
72Y4906
Power Supply, Ac-Dc, 12V, 54.2A; Power Supply Approvals Murata Power Solutions 72Y4906
POWER SUPPLY, AC-DC, 12V, 54.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:650W; Output Current Max:54.2A; Product Range:D Series; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 54.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:650W; Output Current Max:54.2A; Product Range:D Series; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number D1U54P-W-650-12-HB3C-ND 72Y4906
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 54.2A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; 1 DC Power Supply
Form Factor Rack Mount
Features Hot Swappable; Power Factor Correction
Operating Temperature -5 to 50 C (23 to 122 F)
AC Input Voltage 90.0 to 264.0 volts 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products