Murata Power Solutions AC DC Converters D1U54P-W-1500-12-HC4TC

Description
Front End AC DC Converters 1 Output 12V 125A 90 ~ 264 VAC Input
Request a Quote
Description
Front End AC DC Converters 1 Output 12V 125A 90 ~ 264 VAC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Solutions D1U54P-W-1500-12-HxxTC series power supply provides a continuous output power of 1500W with a main output voltage of 12V and a maximum output current of 125A. It features a compact 1U height design, measuring 2.15" x 12.65" x 1.57", and offers high efficiency of 94% at 50% load. The power supply includes multiple standby output options of 3.3V, 5V, and 12V, and supports N+1 redundancy with hot-pluggable capability. The unit is equipped with an active digital current sharing feature, allowing up to eight supplies to operate in parallel. It has built-in protections for overvoltage, overcurrent, and overtemperature, along with an internal variable speed cooling fan. The power supply is compliant with RoHS standards and includes a PMBus,Ñ¢/I²C interface for monitoring and control. It is suitable for applications requiring reliable and efficient power delivery, such as servers and workstations. The product comes with a two-year warranty.

Datasheet Summary
Powered by GS/AI

The Murata Power Solutions D1U54P-W-1500-12-HxxTC series power supply provides a continuous output power of 1500W with a main output voltage of 12V and a maximum output current of 125A. It features a compact 1U height design, measuring 2.15" x 12.65" x 1.57", and offers high efficiency of 94% at 50% load. The power supply includes multiple standby output options of 3.3V, 5V, and 12V, and supports N+1 redundancy with hot-pluggable capability. The unit is equipped with an active digital current sharing feature, allowing up to eight supplies to operate in parallel. It has built-in protections for overvoltage, overcurrent, and overtemperature, along with an internal variable speed cooling fan. The power supply is compliant with RoHS standards and includes a PMBus,Ñ¢/I²C interface for monitoring and control. It is suitable for applications requiring reliable and efficient power delivery, such as servers and workstations. The product comes with a two-year warranty.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - D1U54P-W-1500-12-HC4TC-ND - DigiKey
Thief River Falls, MN, United States
Front End AC DC Converters 1 Output 12V 125A 90 ~ 264 VAC Input

Front End AC DC Converters 1 Output 12V 125A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 125A; Power Supply Approvals Murata Power Solutions - 93Y2414 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 125A; Power Supply Approvals Murata Power Solutions
93Y2414
Power Supply, Ac-Dc, 12V, 125A; Power Supply Approvals Murata Power Solutions 93Y2414
POWER SUPPLY, AC-DC, 12V, 125A; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Supply Output Type:Fixed; Output Power Max:1.5kW; Output Current Max:125A; Product Range:-; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 125A; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Supply Output Type:Fixed; Output Power Max:1.5kW; Output Current Max:125A; Product Range:-; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number D1U54P-W-1500-12-HC4TC-ND 93Y2414
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 125A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; 1 DC Power Supply
Form Factor Rack Mount
Features Hot Swappable; Power Factor Correction
Operating Temperature -5 to 45 C (23 to 113 F)
AC Input Voltage 90.0 to 264.0 volts 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR600-3B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1800 watts
View Details