Murata Power Solutions AC DC Converters D1U54P-W-1200-12-HA4PC

Description
Front End AC DC Converters 1 Output 12V 100A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Front End AC DC Converters 1 Output 12V 100A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-2935-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-2935-ND
AC DC Converters 811-2935-ND
Front End AC DC Converters 1 Output 12V 100A 90 ~ 264 VAC Input

Front End AC DC Converters 1 Output 12V 100A 90 ~ 264 VAC Input

Buy Now Datasheet
Psu, Ac-Dc Converter, 2 O/p, 100A/3A, 1.2Kw, Back-To-Front Airflow; Power Supply Approvals Murata Power Solutions - 18X2343 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Ac-Dc Converter, 2 O/p, 100A/3A, 1.2Kw, Back-To-Front Airflow; Power Supply Approvals Murata Power Solutions
18X2343
Psu, Ac-Dc Converter, 2 O/p, 100A/3A, 1.2Kw, Back-To-Front Airflow; Power Supply Approvals Murata Power Solutions 18X2343
PSU, AC-DC CONVERTER, 2 O/P, 100A/3A, 1.2KW, BACK-TO-FRONT AIRFLOW; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Supply Output Type:Fixed; Output Power Max:1.2kW; Output Current Max:100A; Product Range:D Series RoHS Compliant: Yes

PSU, AC-DC CONVERTER, 2 O/P, 100A/3A, 1.2KW, BACK-TO-FRONT AIRFLOW; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Supply Output Type:Fixed; Output Power Max:1.2kW; Output Current Max:100A; Product Range:D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2935-ND 18X2343
Product Name AC DC Converters Psu, Ac-Dc Converter, 2 O/p, 100A/3A, 1.2Kw, Back-To-Front Airflow; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Rack Mount
Features Hot Swappable; Power Factor Correction
Operating Temperature 0 to 60 C (32 to 140 F)
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details