Front End DC DC Converter 1 Output 12V 125A -72V Input
DC-DC CONVERTER, 12V/12V, 125A/125A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.5kW; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125A; Output Voltage - Output 2:12V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | D1U54-D-1500-12-HB4C-ND | 93Y2407 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V/12V, 125A/125A; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Rack Mount | |
| Features | Hot Swappable | |
| Operating Temperature | -5 to 45 C (23 to 113 F) | |
| DC Output Current | 125 amps | 125 amps |