Murata Power Solutions DC DC Converters D1U54-D-1200-12-HA4PC

Description
Front End DC DC Converter 1 Output 12V 100A -72V Input
Request a Quote Datasheet
Description
Front End DC DC Converter 1 Output 12V 100A -72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - D1U54-D-1200-12-HA4PC-ND - DigiKey
Thief River Falls, MN, United States
Front End DC DC Converter 1 Output 12V 100A -72V Input

Front End DC DC Converter 1 Output 12V 100A -72V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 100A; Power Supply Approvals Murata Power Solutions - 44Y7956 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 100A; Power Supply Approvals Murata Power Solutions
44Y7956
Dc-Dc Converter, 12V, 100A; Power Supply Approvals Murata Power Solutions 44Y7956
DC-DC CONVERTER, 12V, 100A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.2kW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Rack U Height:1U RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 100A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.2kW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number D1U54-D-1200-12-HA4PC-ND 44Y7956
Product Name DC DC Converters Dc-Dc Converter, 12V, 100A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Rack Mount
Operating Temperature 0 to 55 C (32 to 131 F)
DC Output Current 100 amps 100 amps
DC Input Voltage -40.0 to -72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details