Murata Power Solutions DC DC Converters D1U3CS-D-1600-12-HC4EC

Description
Front End DC DC Converter 1 Output 12V 133A -72V Input
Request a Quote Datasheet
Description
Front End DC DC Converter 1 Output 12V 133A -72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - D1U3CS-D-1600-12-HC4EC-ND - DigiKey
Thief River Falls, MN, United States
Front End DC DC Converter 1 Output 12V 133A -72V Input

Front End DC DC Converter 1 Output 12V 133A -72V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 133A; Power Supply Approvals Murata Power Solutions - 45Y0658 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 133A; Power Supply Approvals Murata Power Solutions
45Y0658
Dc-Dc Converter, 12V, 133A; Power Supply Approvals Murata Power Solutions 45Y0658
DC-DC CONVERTER, 12V, 133A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.6kW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:133A; Output Voltage - Output 2:-; Rack U Height:1U RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 133A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.6kW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:133A; Output Voltage - Output 2:-; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number D1U3CS-D-1600-12-HC4EC-ND 45Y0658
Product Name DC DC Converters Dc-Dc Converter, 12V, 133A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Rack Mount
Operating Temperature 0 to 50 C (32 to 122 F)
DC Output Current 133 amps 133 amps
DC Input Voltage -40.0 to -72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details