Murata Power Solutions AC DC Converters D1U-W-1600-48-HB2C

Description
Front End AC DC Converters 1 Output 48V 33A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Front End AC DC Converters 1 Output 48V 33A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - D1U-W-1600-48-HB2C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
D1U-W-1600-48-HB2C-ND
AC DC Converters D1U-W-1600-48-HB2C-ND
Front End AC DC Converters 1 Output 48V 33A 90 ~ 264 VAC Input

Front End AC DC Converters 1 Output 48V 33A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Rack Mount, 1 O/p, 1.6Kw, 33A, 48V; Power Supply Approvals Murata Power Solutions - 16M6066 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Rack Mount, 1 O/p, 1.6Kw, 33A, 48V; Power Supply Approvals Murata Power Solutions
16M6066
Ac-Dc Converter, Rack Mount, 1 O/p, 1.6Kw, 33A, 48V; Power Supply Approvals Murata Power Solutions 16M6066
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1.6KW, 33A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:1.6kW; Output Current Max:33A; Product Range:D Series; Height:40.7mm RoHS Compliant: Yes

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1.6KW, 33A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:1.6kW; Output Current Max:33A; Product Range:D Series; Height:40.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number D1U-W-1600-48-HB2C-ND 16M6066
Product Name AC DC Converters Ac-Dc Converter, Rack Mount, 1 O/p, 1.6Kw, 33A, 48V; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Rack Mount
Features Hot Swappable; Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Switching Power Supplies - 1227716 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 9.0 volts
View Details