Murata Electronics Resonators CSTNR6M00GH5L000R0

Description
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% -20°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% -20°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-18277-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18277-1-ND
Resonators 490-18277-1-ND
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% -20°C ~ 85°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% -20°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-18277-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18277-6-ND
Resonators 490-18277-6-ND
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% -20°C ~ 85°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% -20°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-18277-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18277-2-ND
Resonators 490-18277-2-ND
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% -20°C ~ 85°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% -20°C ~ 85°C Surface Mount

Buy Now Datasheet
CERAMIC RES 6.0000MHZ 39PF SMD

CERAMIC RES 6.0000MHZ 39PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-18277-1-ND CSTNR6M00GH5L000R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-DR1-4180 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 418 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-3225 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details
Oscillators - NX3225GA-10.000M-STD-CRG-2 - 843951-NX3225GA-10.000M-STD-CRG-2 - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers