Murata Electronics Resonators CSTNR6M00GH5C000R0

Description
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.13% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.13% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-18276-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18276-1-ND
Resonators 490-18276-1-ND
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.13% -40°C ~ 125°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 39pF ±0.13% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-18276-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18276-2-ND
Resonators 490-18276-2-ND
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.13% -40°C ~ 125°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 39pF ±0.13% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-18276-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18276-6-ND
Resonators 490-18276-6-ND
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.13% -40°C ~ 125°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 39pF ±0.13% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 6.0000MHZ 39PF SMD

CERAMIC RES 6.0000MHZ 39PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-18276-1-ND CSTNR6M00GH5C000R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Surface Mount Crystals - ECS-80-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
SAW Resonator (1-Port) - Q38 1-port (3.8mm x 3.8mm) - Jauch Quartz America, Inc.
Specs
Resonator Type SAW
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details