Murata Electronics Resonators CSTNR4M91GH5L000R0

Description
4.915MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% -20°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
4.915MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% -20°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-18275-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18275-6-ND
Resonators 490-18275-6-ND
4.915MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% -20°C ~ 85°C Surface Mount

4.915MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% -20°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-18275-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18275-1-ND
Resonators 490-18275-1-ND
4.915MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% -20°C ~ 85°C Surface Mount

4.915MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% -20°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-18275-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18275-2-ND
Resonators 490-18275-2-ND
4.915MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% -20°C ~ 85°C Surface Mount

4.915MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% -20°C ~ 85°C Surface Mount

Buy Now Datasheet
CERAMIC RES 4.9150MHZ 39PF SMD

CERAMIC RES 4.9150MHZ 39PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-18275-6-ND CSTNR4M91GH5L000R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-3X-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
ASDM XO (Standard) MEMS - ASDM1-14.7456MHZ-LC-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 14.75 MHz
Frequency Stability 50 ppm
View Details
4 suppliers