Murata Electronics Resonators CSTNR4M19GH5C000R0

Description
4.194MHz Ceramic Resonator Built in Capacitor 39pF 60 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
4.194MHz Ceramic Resonator Built in Capacitor 39pF 60 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTNR4M19GH5C000R0DKR-ND - DigiKey
Thief River Falls, MN, United States
4.194MHz Ceramic Resonator Built in Capacitor 39pF 60 Ohms -40°C ~ 125°C Surface Mount

4.194MHz Ceramic Resonator Built in Capacitor 39pF 60 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNR4M19GH5C000R0TR-ND - DigiKey
Thief River Falls, MN, United States
4.194MHz Ceramic Resonator Built in Capacitor 39pF 60 Ohms -40°C ~ 125°C Surface Mount

4.194MHz Ceramic Resonator Built in Capacitor 39pF 60 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNR4M19GH5C000R0CT-ND - DigiKey
Thief River Falls, MN, United States
4.194MHz Ceramic Resonator Built in Capacitor 39pF 60 Ohms -40°C ~ 125°C Surface Mount

4.194MHz Ceramic Resonator Built in Capacitor 39pF 60 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
4.194MHZ CERAMIC RESONATOR (CERA

4.194MHZ CERAMIC RESONATOR (CERA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-CSTNR4M19GH5C000R0DKR-ND CSTNR4M19GH5C000R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
ABM8G MHz Crystal - ABM8G-18.432MHZ-B4Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 18.43 MHz
Frequency Stability 30 ppm
View Details
5 suppliers