Murata Electronics Resonators CSTNE9M00G550000R0

Description
Resonator
Request a Quote Datasheet
Description
Resonator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTNE9M00G550000R0TR-ND - DigiKey
Thief River Falls, MN, United States
Resonator

Resonator

Buy Now Datasheet
CER RES

CER RES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-CSTNE9M00G550000R0TR-ND CSTNE9M00G550000R0
Product Name Resonators Resonators
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ECS-SR3-16.00-B - Acme Chip Technology Co., Limited
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Surface Mount
Frequency 16 MHz
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
ASDM XO (Standard) MEMS - ASDM1-100.000MHZ-LC-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 100 MHz
Frequency Stability 50 ppm
View Details
6 suppliers