Murata Electronics Resonators CSTNE24M0VH3C000R0

Description
24MHz Ceramic Resonator Built in Capacitor 15pF -0.11, +0.15% 40 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
24MHz Ceramic Resonator Built in Capacitor 15pF -0.11, +0.15% 40 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTNE24M0VH3C000R0TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz Ceramic Resonator Built in Capacitor 15pF -0.11, +0.15% 40 Ohms -40°C ~ 125°C Surface Mount

24MHz Ceramic Resonator Built in Capacitor 15pF -0.11, +0.15% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNE24M0VH3C000R0DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz Ceramic Resonator Built in Capacitor 15pF -0.11, +0.15% 40 Ohms -40°C ~ 125°C Surface Mount

24MHz Ceramic Resonator Built in Capacitor 15pF -0.11, +0.15% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNE24M0VH3C000R0CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz Ceramic Resonator Built in Capacitor 15pF -0.11, +0.15% 40 Ohms -40°C ~ 125°C Surface Mount

24MHz Ceramic Resonator Built in Capacitor 15pF -0.11, +0.15% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
3.2X1.3MM 24.0MHZ CERAMIC RESONA

3.2X1.3MM 24.0MHZ CERAMIC RESONA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-CSTNE24M0VH3C000R0TR-ND CSTNE24M0VH3C000R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Built-in Capacitor
Frequency Stability -0.1100 to ? ppm -0.1100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-7-1210-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 970120-NX3225GA-16.000M-STD-CRG-2 - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 16 MHz
View Details